The LTC1475CS8-5 is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous 500mA of output current with a dropout voltage of just 0.5V at full load. This makes it an excellent choice for battery-powered systems where maximizing battery life is crucial. The device operates over a wide input voltage range from 2.7V to 6V, making it versatile for a variety of applications.
Key Features
- High Output Current: Capable of delivering up to 500mA of continuous output current.
- Low Dropout Voltage: Maintains a low dropout voltage of only 0.5V at maximum output, enhancing power efficiency.
- Wide Input Voltage Range: Operates with input voltages from 2.7V to 6V, suitable for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications.
- Adjustable Output Voltage: The output voltage is adjustable from 1.24V to 5.5V with the use of external resistors, providing flexibility for different circuit requirements.
- Stable with Low ESR Capacitors: Stable with aluminum, tantalum, or ceramic capacitors, providing design flexibility and reliability.
- Overcurrent and Overtemperature Protection: Features internal protection circuitry that guards against adverse conditions.
- Low Quiescent Current: The quiescent current is low, which is ideal for portable battery-powered equipment.
Applications
- Portable Electronics
- Battery-Powered Equipment
- Cellular Phones
- Handheld Instruments
- Laptop, Notebook, and Palmtop Computers
The LTC1475CS8-5 is available in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. Its thermal performance is optimized for surface-mount technology, and its full-rated output current can be delivered without the need for additional heat sinking under normal PCB conditions.
Linear Technology's LTC1475CS8-5 low dropout regulator is an ideal solution for designers looking for a reliable, high-performance power management component that minimizes power loss and extends battery life in portable devices.