EN
  • EN
  • DE

LTC1435CG#TRPBF

Part No LTC1435CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 138kHz Automotive 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781949-LTC1435CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1435
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1435CG#TRPBF CAD Model

Description

LTC1435CG#TRPBF - High-Efficiency, Low Noise Step-Down DC/DC Converter

The LTC1435CG#TRPBF, from Linear Technology, is a versatile and high-performance step-down DC/DC converter that is designed to meet a wide range of power supply requirements with exceptional efficiency and low noise operation. This integrated circuit is part of Linear Technology's PowerPath™ family of products and is ideal for portable computers, telecommunications equipment, and industrial applications where efficient power conversion is a necessity.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 20V down to lower output voltages as required by the application, the LTC1435CG#TRPBF can deliver efficiencies up to 95%, ensuring minimal power loss during the conversion process.
  • Fast Transient Response: This converter is designed to provide a fast transient response, which is crucial for maintaining stable output voltage during rapid load changes, thereby protecting sensitive electronic components.
  • Low Noise Operation: With its constant frequency current mode architecture and a low noise switching design, the LTC1435CG#TRPBF minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 150kHz to 300kHz with an external resistor or synchronized to an external clock, providing flexibility in choosing the optimal frequency for your specific application.
  • Power Save Mode: To enhance efficiency at light loads, the LTC1435CG#TRPBF includes a power save mode that reduces switching frequency and conserves power.

Protection Features

  • Overcurrent Protection: The device includes foldback current limiting to protect itself and the load from overcurrent conditions.
  • Thermal Protection: An internal thermal shutdown mechanism prevents the device from overheating, ensuring safe operation under all conditions.

The LTC1435CG#TRPBF is available in a 20-pin SSOP package, providing a compact solution for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to implement a high-efficiency power supply solution.

Whether you are designing a new power system or upgrading an existing one, the LTC1435CG#TRPBF by Linear Technology offers the performance, efficiency, and reliability needed to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9203 $54.1233
25+ $4.0372 $100.9300
39+ $3.9110 $152.5290
53+ $3.7848 $200.5944
69+ $3.6587 $252.4503
92+ $3.2802 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess