EN
  • EN
  • DE

LTC1436ACGN-PLL

Part No LTC1436ACGN-PLL
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 125594-LTC1436ACGN-PLL
Ultra Librarian 3D Model Ultra Librarian LTC1436ACGN-PLL CAD Model

Description

The LTC1436ACGN-PLL from Linear Technology is a high-performance, low-noise Phase-Locked Loop (PLL) frequency synthesizer. This integrated circuit is designed to meet the demanding requirements of communications applications, such as cellular phones, wireless modems, and other radio frequency (RF) communication systems. The LTC1436ACGN-PLL offers a versatile solution for generating a stable, precise clock signal that can be used to control the frequency of a voltage-controlled oscillator (VCO).

Key Features

  • High Integration: The device integrates a PLL circuit with a low-noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider, minimizing external component count and simplifying design.
  • Low Noise Performance: The LTC1436ACGN-PLL is optimized for low phase noise, making it ideal for RF and wireless applications where signal integrity is paramount.
  • Wide Frequency Range: It supports a wide range of output frequencies, providing designers with the flexibility to use it in various applications.
  • Programmable Dividers: The device features programmable dual-modulus prescalers, allowing fine adjustment of the output frequency.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, accommodating a variety of power environments.
  • Compact Package: The LTC1436ACGN-PLL comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications.

Applications

The LTC1436ACGN-PLL is widely used in the design of phase-locked loop circuits within RF systems. Its applications include:

  • Wireless communication systems
  • Base stations for mobile networks
  • Portable radios and satellite receivers
  • Local Multipoint Distribution Service (LMDS)
  • Wireless LANs

Conclusion

The LTC1436ACGN-PLL from Linear Technology is a versatile PLL synthesizer that offers high performance, low phase noise, and a wide frequency range, packed into a small footprint. Its ease of integration and programmability make it a go-to solution for engineers looking to develop stable and precise frequency generation within their RF and wireless communication systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2610 $61.0440
10+ $12.5214 $125.2140
15+ $12.1310 $181.9650
20+ $11.7394 $234.7880
26+ $11.3479 $295.0454
35+ $10.1744 $356.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess