EN
  • EN
  • DE

LTC1437AIG#PBF

Part No LTC1437AIG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781956-LTC1437AIG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1437A
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1437AIG#PBF CAD Model

Description

Product Overview: LTC1437AIG#PBF

The LTC1437AIG#PBF from Linear Technology is a high-performance, feature-rich synchronous step-down switching regulator controller. This device is designed to manage power efficiently and is ideal for a wide range of applications, including telecommunications, networking, and industrial systems. With its advanced design and robust set of features, the LTC1437AIG#PBF ensures stable and reliable power conversion in demanding environments.

Key Features

  • High Efficiency: The LTC1437AIG#PBF offers a high efficiency rate, which minimizes heat generation and allows for smaller heatsink requirements. This efficiency is achieved through the use of synchronous rectification and its ability to drive N-channel MOSFETs.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it suitable for various supply voltages encountered in industrial and telecommunication applications.
  • Adjustable Operating Frequency: The operating frequency can be set with an external resistor or synchronized to an external clock, providing flexibility in design optimization.
  • Excellent Transient Response: The LTC1437AIG#PBF is designed to provide a fast transient response, which is critical for maintaining output voltage stability during sudden load changes.
  • Programmable Soft-Start: The soft-start feature limits the inrush current during startup, which improves system reliability and extends the life of the power supply components.
  • Overcurrent Protection: It includes overcurrent protection that helps safeguard the device and the load in the event of a short circuit or excessive power draw.

Applications

The LTC1437AIG#PBF is versatile and can be used in a variety of applications, such as:

  • Distributed Power Systems
  • Portable Computers
  • Network Servers and Routers
  • Industrial Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1437AIG#PBF is no exception. It is packaged in a 28-lead SSOP, which offers a compact form factor while ensuring thermal performance. The part number suffix "PBF" indicates lead-free composition, reflecting Linear Technology's dedication to environmental standards. With its robust design and comprehensive protection features, the LTC1437AIG#PBF is a reliable choice for sophisticated power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0457 $56.3199
16+ $6.6016 $105.6256
24+ $6.3953 $153.4872
33+ $6.1890 $204.2370
42+ $5.9827 $251.2734
56+ $5.3638 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess