EN
  • EN
  • DE

LTC143XUB

Part No LTC143XUB
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12Rohs
Reference case SOT323
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732148-LTC143XUB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC143XUB CAD Model

Description

The Linear Technology LTC143XUB series represents a cutting-edge family of voltage regulators, designed to meet the demanding requirements of modern electronic devices. These regulators are capable of delivering high-performance solutions for power management, ensuring efficient and reliable operation of your applications.

Key Features

  • High Efficiency: The LTC143XUB series boasts high efficiency, which minimizes heat generation and improves system reliability.
  • Low Dropout Voltage: These regulators feature a low dropout voltage, enabling them to continue delivering a stable output even when the input-to-output voltage differential is small.
  • Adjustable Output: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
  • Fast Transient Response: The LTC143XUB regulators rapidly respond to changes in load, ensuring stable performance under dynamic conditions.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the system against excessive current draw that can lead to damage.
  • Thermal Protection: Thermal protection mechanisms prevent overheating, further enhancing the safety and longevity of the product.

Applications

The versatility of the LTC143XUB series makes it suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Computing devices
  • Industrial equipment
  • Medical devices

Technical Specifications

The LTC143XUB voltage regulators offer a range of technical specifications that cater to the needs of various applications:

Parameter Specification
Output Voltage Range Adjustable
Dropout Voltage Low
Current Output High
Package Type User-friendly

Quality and Reliability

Linear Technology is committed to providing quality products. The LTC143XUB series is manufactured with the highest standards, ensuring that each regulator delivers consistent performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess