EN
  • EN
  • DE

LTC1440IDD#TRPBF

Part No LTC1440IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP SGL LP 1.182V REF 8-DFN / Comparator Single ±5.5V/11V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781965-LTC1440IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440IDD#TRPBF CAD Model

Description

Product Overview: LTC1440IDD#TRPBF

The LTC1440IDD#TRPBF is a low power, high precision voltage comparator produced by Linear Technology, a renowned company in the field of analog integrated circuits. This component is particularly designed for systems where extended battery life and precision are critical. It is an ideal choice for portable and battery-powered applications due to its ultra-low power consumption and compact form factor.

Key Features

  • Ultra-Low Power: The LTC1440IDD#TRPBF has an extremely low quiescent current, typically 4µA, making it perfect for power-sensitive designs.
  • Precision: With an input offset voltage of only 10mV and an input bias current of 10nA, this comparator ensures high accuracy in voltage detection and comparison tasks.
  • Internal Reference: It comes with a built-in 1.182V precision reference voltage, providing a convenient standard for comparison without the need for external components.
  • Adjustable Hysteresis: The hysteresis of the comparator is externally adjustable, allowing for flexibility in various applications to prevent false triggering due to noise.
  • Packaging: Offered in a small 8-lead MSOP package, the LTC1440IDD#TRPBF is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to 85°C, accommodating diverse environmental conditions.

Applications

The LTC1440IDD#TRPBF is versatile and can be used across a range of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Low voltage system monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Energy-efficient systems

With its precision performance and low power operation, the LTC1440IDD#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems. Its integration into a circuit helps ensure reliable performance while minimizing power consumption, thus extending the life of battery-powered devices.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9854 $51.6204
62+ $1.6291 $101.0042
96+ $1.5782 $151.5072
131+ $1.5273 $200.0763
170+ $1.4764 $250.9880
227+ $1.3236 $300.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,649 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess