The LTC14428 from Linear Technology is a high-precision quad operational amplifier that offers exceptional accuracy and stability. This device is a perfect solution for applications requiring multiple op-amps without compromising on performance. It is designed to cater to the needs of high-end instrumentation, active filters, and process control systems.
Key Features:
- Low Offset Voltage: The LTC14428 boasts a low input offset voltage, which minimizes error in high-precision applications.
- Low Noise: With its low noise characteristics, it is ideal for audio and instrumentation applications where maintaining signal integrity is crucial.
- High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without performance degradation.
- Single or Dual Supply Operation: It can be operated from a single supply (up to 36V) or dual supplies (±18V), offering flexibility in various circuit configurations.
- Low Power Consumption: The LTC14428 is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
- Precision Specifications: With its precision specifications, the LTC14428 ensures accurate performance over temperature variations and time.
Applications:
- Data Acquisition Systems
- Test and Measurement Equipment
- Active Filters
- Process Control Systems
- Instrumentation
The LTC14428 operational amplifier is available in multiple package options, including the compact 14-lead SOIC and the 16-lead SSOP, providing a space-efficient solution for densely populated PCBs. Its robust design ensures reliable performance even in harsh industrial environments, making it a versatile choice for a broad array of applications. When precision, reliability, and versatility are required, the LTC14428 from Linear Technology stands out as an excellent choice for your operational amplifier needs.