The LT1207BCS85 is a high-performance, dual-channel operational amplifier designed and manufactured by Linear Technology. This precision amplifier is known for its high output current, low distortion, and wide bandwidth, making it an excellent choice for driving low impedance loads such as cables and filters in data acquisition systems, telecommunications, and audio applications.
Key Features:
- High Output Current: The LT1207BCS85 is capable of delivering a continuous output current of up to 250mA per channel, which is ideal for driving heavy loads.
- Wide Bandwidth: It offers a wide bandwidth of 60MHz, ensuring excellent signal fidelity over a broad range of frequencies.
- Low Distortion: The device boasts a low total harmonic distortion (THD), which makes it suitable for high-fidelity audio applications and precision instrumentation.
- Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating single supply voltages from 4V to ±15V, providing design flexibility in various applications.
- High Slew Rate: With a high slew rate of 600V/µs, the LT1207BCS85 can handle rapid changes in input signals without distortion, which is critical for high-speed signal processing.
Applications:
- High-speed data acquisition
- Video and audio signal processing
- Active filters and buffers
- Cable drivers
- Telecommunications infrastructure
The LT1207BCS85 is housed in a compact 16-lead surface mount package, which allows for efficient use of board space in dense electronic systems. Its robust design ensures reliable performance in demanding environments, and the part is characterized for operation from -40°C to 85°C, covering a wide range of industrial and commercial temperature ranges.
Linear Technology's commitment to high-quality components is evident in the LT1207BCS85, making it a trusted choice for engineers and designers looking for a reliable, high-performance operational amplifier for their critical applications.