The LTC42101CS8 is a sophisticated hot swap controller designed by Linear Technology to provide safe board insertion and removal from a live backplane. It is housed in an 8-lead narrow SOIC package, offering a compact solution for managing the power supply connection in electronic systems.
Key Features
- Integrated MOSFET: The controller includes an internal MOSFET that allows for controlled power delivery, ensuring that the inrush current is properly managed during system hot-swapping.
- Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility and protection tailored to the specific needs of the application.
- Overcurrent Protection: The LTC42101CS8 features a fast-acting overcurrent protection circuit that helps prevent damage to the electronic components in case of a short circuit or excessive load.
- Undervoltage Lockout: The undervoltage lockout (UVLO) ensures that the controller remains off if the supply voltage is insufficient, protecting the circuitry from unstable operation.
- High Temperature Operation: With an operating temperature range of -40°C to 85°C, this controller is suitable for use in harsh environments.
Applications
The LTC42101CS8 is ideal for a variety of applications where the safe insertion and removal of circuit boards are critical. Its robust feature set makes it suitable for use in:
- Server and Telecom Hot Swap Systems
- Redundant Power Supplies
- Industrial Systems
- Network Equipment
Design Advantages
This hot swap controller offers designers numerous advantages, such as reducing inrush current to prevent system voltage drop and ensuring that the electronic components are protected against overcurrent conditions. The adjustable features and integrated MOSFET make the LTC42101CS8 a versatile and reliable choice for managing power connections in critical systems.
Summary
The LTC42101CS8 from Linear Technology is a robust hot swap controller that simplifies power management in systems requiring hot-swapping capabilities. Its comprehensive protection features and adjustable settings ensure both safety and flexibility, making it an essential component for a wide range of electronic applications.