EN
  • EN
  • DE

LTC3252ES

Part No LTC3252ES
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072299-LTC3252ES
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3252ES CAD Model

Description

Linear Technology LTC3252ES Step-Down Charge Pump

The LTC3252ES from Linear Technology is a high-efficiency, low noise, dual-mode step-down charge pump that operates without the need for inductors, providing a compact power solution for a variety of applications. This versatile component can deliver a regulated output voltage from an input voltage range of 2.7V to 5.5V, making it suitable for portable battery-powered devices where space is at a premium and efficiency is crucial.

The LTC3252ES offers two modes of operation: Burst Mode® and Fixed Frequency Mode. In Burst Mode operation, the device operates with quiescent current under 10µA, which significantly enhances battery life by reducing standby power consumption. When higher load currents are required, the LTC3252ES automatically switches to Fixed Frequency Mode, operating at a constant 1.2MHz, thus providing a low-noise, regulated output that is less sensitive to variations in load and input voltage.

With its ability to supply up to 100mA of continuous output current over the full input voltage range, the LTC3252ES is particularly well-suited for applications such as backup power supplies, bias voltage generators, and isolated power supplies. Its internal circuitry is designed to provide a low dropout operation, ensuring a stable output even when the input supply voltage is very close to the output voltage.

The LTC3252ES also features low external parts count, requiring only two small ceramic capacitors and two small flying capacitors to provide a compact power solution. This reduced component count leads to a simplified design process and saves board space, which is essential in modern, space-constrained electronic devices.

Furthermore, the LTC3252ES includes over-temperature protection and low voltage lockout features, enhancing the reliability and safety of the end application. The device is available in a compact, thermally efficient 10-lead MSOP package, which is ideal for automated assembly processes and fits easily into space-constrained applications.

In summary, the LTC3252ES from Linear Technology is a versatile, efficient, and space-saving step-down charge pump solution that is suitable for a wide range of portable and battery-powered applications where energy efficiency and minimal noise are paramount.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess