EN
  • EN
  • DE

LTC1446LCS8

Part No LTC1446LCS8
Manufacturer Linear Technology
Description Dual 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207570-LTC1446LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1446LCS8 CAD Model

Description

Product Overview: LTC1446LCS8 by Linear Technology

The LTC1446LCS8 is a high-precision dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, for a wide range of applications requiring accurate digital control over analog outputs. This integrated circuit is specially crafted to meet the needs of sophisticated systems where stability, low power, and high resolution are paramount.

Key Features

  • Resolution: The LTC1446LCS8 offers a 12-bit resolution which ensures fine granularity in the analog output, allowing for precise control in applications such as automated test equipment, process control, and digital calibration.
  • Dual DACs: With two independent DAC channels in one package, it provides a compact solution for systems requiring multiple analog outputs, reducing board space and simplifying design complexity.
  • Serial Interface: The device includes a 3-wire SPI-compatible serial interface, facilitating easy communication with microcontrollers or digital systems and enabling daisy-chaining of multiple DACs for expanded system control.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1446LCS8 operates with a low supply current, making it an excellent choice for portable and battery-operated equipment.
  • Reference Voltage: It features an internal reference voltage, eliminating the need for external components and further simplifying the design process.
  • Package: The component is housed in a compact 8-lead narrow SO package, which is suitable for space-constrained applications.

Applications

The LTC1446LCS8's high performance and versatility make it ideal for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Battery-Powered Devices
  • Digital Offset and Gain Adjustment

Reliability and Quality

Linear Technology is renowned for its high-quality products, and the LTC1446LCS8 is no exception. It is manufactured to stringent standards, ensuring reliable performance in even the most demanding environments. With its combination of precision, low power, and ease of integration, the LTC1446LCS8 is an excellent choice for designers looking to enhance their systems with high-quality analog outputs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2582 $56.5164
5+ $23.1863 $115.9315
7+ $22.4617 $157.2319
10+ $21.7371 $217.3710
12+ $21.0126 $252.1512
16+ $18.8388 $301.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess