EN
  • EN
  • DE

LTC1454LCS

Part No LTC1454LCS
Manufacturer Linear Technology
Description Dual 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207591-LTC1454LCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1454LCS CAD Model

Description

The LTC1454LCS is a highly integrated dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This precision DAC is known for its rail-to-rail output capability and is housed in a compact 16-lead narrow SSOP package. The LTC1454LCS is ideal for applications requiring high-resolution digital-to-analog conversion in a small form factor.

Key Features:

  • Resolution: The LTC1454LCS offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Dual DAC Channels: This device includes two independent DAC channels, allowing for simultaneous updates and control of two analog outputs.
  • Rail-to-Rail Output: The output voltage range extends from 0V to the supply voltage, providing maximum dynamic range and flexibility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1454LCS features low power operation, making it suitable for portable and battery-operated devices.
  • Software-Selectable Shutdown: A software-selectable shutdown mode significantly reduces power consumption when the DAC is not in active use.
  • Flexible Reference Input: The device allows for both unipolar and bipolar operation, with an external reference input that sets the full-scale output voltage.
  • Serial Interface: The LTC1454LCS communicates via a 3-wire SPI-compatible serial interface, enabling easy integration with microcontrollers and digital systems.

Applications:

The LTC1454LCS is versatile and can be used in a variety of applications, such as:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources
  • Portable Battery-Powered Instruments

With its precision performance and compact size, the LTC1454LCS is an excellent choice for designers looking to implement accurate and reliable DAC functionality in their systems. The combination of dual DAC channels, low power consumption, and rail-to-rail output makes this product a versatile solution for a wide range of analog output applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess