EN
  • EN
  • DE

LTC1474CMS8-3.3#PBF

Part No LTC1474CMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V 8MSOP / Conv DC-DC 3V to 18V Step Down Single-Out 3.3V 0.3A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 18V
Output Voltage 3.3V
Output Current 750mA (Switch)
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781997-LTC1474CMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1474
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-3.3#PBF CAD Model

Description

LTC1474CMS8-3.3#PBF - High Efficiency, Low Power Step-Down Converter

The LTC1474CMS8-3.3#PBF is a high-performance, low power step-down converter designed and manufactured by Linear Technology. This efficient DC-DC converter is an ideal solution for portable and battery-powered applications where extended battery life is a key requirement. With its high efficiency and low quiescent current, the LTC1474CMS8-3.3#PBF helps in minimizing the power consumption of your electronic devices, making it a popular choice for engineers and designers in the power management industry.

This step-down converter operates from an input voltage range of 4.5V to 14V, delivering a fixed output voltage of 3.3V, which is a common requirement for digital circuits. The device can supply an output current of up to 500mA, making it suitable for a wide range of applications, including handheld devices, portable computers, and communication equipment.

The LTC1474CMS8-3.3#PBF boasts a high efficiency of up to 96%, which is achieved through the use of a synchronous rectification topology. This high efficiency is maintained over a wide range of output currents, contributing to the extended battery life of the end application. The converter also features Burst Mode® operation, which reduces the quiescent current to just 10µA during light load conditions, further conserving battery power when the load is minimal.

Additional features of this versatile converter include a low dropout operation, ensuring the output remains regulated even when the input voltage is close to the output voltage. It also offers protection features such as overcurrent protection and thermal shutdown, enhancing the reliability and safety of the system.

The LTC1474CMS8-3.3#PBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. Its small footprint, combined with a minimal external component count, allows for a cost-effective and compact power supply design.

In summary, the LTC1474CMS8-3.3#PBF from Linear Technology is a highly efficient, low power step-down converter that offers a fixed output voltage of 3.3V with a maximum output current of 500mA. Its high efficiency, low quiescent current, and additional protection features make it an excellent choice for battery-powered and portable applications where power efficiency is critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess