EN
  • EN
  • DE

LTC1474CMS8-3.3/TR

Part No LTC1474CMS8-3.3/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072475-LTC1474CMS8-3.3/TR
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-3.3/TR CAD Model

Description

LTC1474CMS8-3.3/TR High-Efficiency, Low Iq Step-Down DC/DC Converter

The LTC1474CMS8-3.3/TR from Linear Technology is a high-efficiency, step-down DC/DC converter designed for portable and battery-powered applications. This efficient regulator offers a low quiescent current and operates within a wide input voltage range, making it ideal for stepping down higher voltages to the 3.3V output commonly required by digital circuits.

Key Features:

  • Output Voltage: 3.3V fixed output, suitable for various low-voltage applications, ensuring compatibility with 3.3V logic levels used in modern digital devices.
  • High Efficiency: Capable of converting input voltages from 4.5V to 20V with high efficiency, which is particularly beneficial for extending battery life in portable devices.
  • Low Quiescent Current: The LTC1474CMS8-3.3/TR boasts a low quiescent current of only 10µA, which helps minimize power consumption when the device is in standby mode, further prolonging battery life.
  • Burst Mode® Operation: Features Burst Mode operation that enhances efficiency at light loads, making it an excellent choice for battery-powered devices that have sporadic power requirements.
  • Current Mode Control: Provides excellent line and load transient response with current mode control, ensuring stable operation even with rapid changes in load conditions.
  • Thermal Protection: Comes with thermal shutdown protection, safeguarding the device against potential damage from overheating.
  • Package: Available in a compact MSOP-8 package, ideal for space-constrained applications.

The LTC1474CMS8-3.3/TR is a versatile power management solution that offers robust features for managing power in sensitive electronics. Its compact size, combined with its power-saving features, makes it a popular choice for engineers looking to optimize power usage in handheld devices, IoT gadgets, and other portable technology. Whether you're designing a new product or looking to improve the efficiency of an existing one, the LTC1474CMS8-3.3/TR provides a reliable and efficient power conversion solution that meets the needs of today's energy-conscious designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4410 $66.0870
15+ $7.7466 $116.1990
24+ $7.5040 $180.0960
32+ $7.2615 $232.3680
42+ $7.0201 $294.8442
56+ $6.2936 $352.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess