EN
  • EN
  • DE

LTC1474CMS8#TRPBF

Part No LTC1474CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 18V Step Down Single-Out 0.3A 8-Pin MSOP T/R / IC REG MULT CONFIG INV ADJ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.23V
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 303140-LTC1474CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1474
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8#TRPBF CAD Model

Description

Product Overview: LTC1474CMS8#TRPBF from Linear Technology

The LTC1474CMS8#TRPBF is a high-performance, low-power step-down DC/DC converter integrated circuit designed and manufactured by Linear Technology. This component is part of Linear Technology's Power Management ICs, which are renowned for their high efficiency, reliability, and precision in various electronic applications. The LTC1474CMS8#TRPBF is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Key Features

  • High Efficiency: The converter operates with a high efficiency of up to 96%, which ensures minimal power loss during operation and extends battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of just 10µA, the LTC1474CMS8#TRPBF is optimized for low standby power consumption, making it ideal for power-sensitive designs.
  • Wide Input Voltage Range: The device can accept an input voltage range from 3.6V to 25V, accommodating a broad spectrum of power sources and requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.24V to the input voltage, giving designers the flexibility to use it in various configurations and with different voltage requirements.
  • Burst Mode® Operation: This feature allows the converter to operate in a low-power mode, reducing the current draw to only 15µA during light load conditions, which is essential for maximizing battery life.
  • Protection Features: The LTC1474CMS8#TRPBF includes overcurrent protection and thermal shutdown, enhancing the safety and durability of the end application.

Package and Mounting

The LTC1474CMS8#TRPBF is packaged in an MSOP-8 (Medium Small Outline Package with 8 leads), which is compact and suitable for space-constrained applications. The package is also RoHS compliant and is designed for surface-mount technology (SMT), allowing for efficient assembly and soldering on printed circuit boards (PCBs).

Applications

This versatile converter is well-suited for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Handheld instruments
  • Embedded systems
  • Power supply modules

In summary, the LTC1474CMS8#TRPBF from Linear Technology is a high-efficiency, low-power DC/DC converter that offers a combination of performance, versatility, and reliability, making it an excellent choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess