EN
  • EN
  • DE

LTC1474IS8-3.3

Part No LTC1474IS8-3.3
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207609-LTC1474IS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8-3.3 CAD Model

Description

LTC1474IS8-3.3 Power Management IC by Linear Technology

The LTC1474IS8-3.3 is a highly efficient, low power step-down DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is tailored for battery-powered systems that require a compact, high-efficiency power conversion solution.

Key Features:

  • High Efficiency: The LTC1474IS8-3.3 is capable of converting input voltages from 4.5V to 14V down to a fixed output voltage of 3.3V with up to 90% efficiency, which is crucial for prolonging battery life in portable devices.
  • Low Quiescent Current: It features a very low quiescent current of 10µA, making it ideal for systems where conserving battery life is paramount.
  • Shutdown Mode: The device includes a shutdown mode that reduces the supply current to under 10µA, further extending the battery life when the system is not active.
  • Adjustable Switching Frequency: The LTC1474IS8-3.3 allows the user to set the switching frequency anywhere between 50kHz and 500kHz with an external resistor, providing flexibility in optimizing the size of external components and performance for specific applications.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, which is particularly beneficial for reducing power consumption during standby or light-load conditions.

Applications:

The LTC1474IS8-3.3 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Computers
  • Cellular Telephones
  • Medical Instruments
  • Handheld Instruments

Package and Reliability:

Encased in an 8-lead SOIC package, the LTC1474IS8-3.3 is designed to meet the stringent space requirements of compact electronic devices. The IC is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

In summary, the LTC1474IS8-3.3 by Linear Technology is a robust power management solution that offers high efficiency, low quiescent current, and a versatile feature set for designing energy-efficient and space-constrained applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1461 $60.5844
9+ $12.4276 $111.8484
13+ $12.0393 $156.5109
18+ $11.6509 $209.7162
23+ $11.2625 $259.0375
30+ $10.0974 $302.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess