EN
  • EN
  • DE

LTC1479CG#PBF

Part No LTC1479CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC CTRLR DUAL BATT SYS 36-SSOP / PowerPath Controller for Dual Battery Systems 6V to 28V 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Fault Protection Over Current
Operating Temperature Range 0°C ~ 70°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782001-LTC1479CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1479
Introduction Date June 27, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1479CG#PBF CAD Model

Description

The LTC1479CG#PBF is a sophisticated PowerPath controller designed by Linear Technology, which is now part of Analog Devices. This advanced integrated circuit is tailored to manage power distribution and prioritization between multiple sources, such as a battery, a USB port, or an external power supply. It ensures seamless transition between these sources without interrupting the supply to the load.

Key Features

  • Automatic Switching: The LTC1479CG#PBF automatically switches between power sources based on priority and availability, providing an uninterrupted power supply to critical applications.
  • Low Voltage Operation: This device is capable of operating at low voltages, making it suitable for portable and battery-powered devices.
  • Low Loss PowerPath Control: It features low loss PowerPath control, which minimizes voltage drops and power dissipation, leading to more efficient power management.
  • Multiple Power Inputs: The controller is designed to handle multiple power inputs, which can be utilized to create redundant power systems for increased reliability.
  • Compact Packaging: The LTC1479CG#PBF comes in a compact 20-lead SSOP package, which is ideal for space-constrained applications.

Applications

The LTC1479CG#PBF is well-suited for a variety of applications where power source management is crucial. It is commonly used in portable devices, such as laptops and smartphones, where it manages the power flow between the battery and external sources. Additionally, it is ideal for industrial and telecommunications equipment that requires reliable power management to maintain operation during power source transitions.

Quality and Reliability

As with all Linear Technology products, the LTC1479CG#PBF is manufactured to the highest standards of quality and reliability. It is designed to meet stringent industry requirements, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1461 $82.2922
3+ $33.7609 $101.2827
5+ $32.7059 $163.5295
7+ $31.6508 $221.5556
9+ $30.5958 $275.3622
11+ $27.4307 $301.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess