EN
  • EN
  • DE

LTC1487CN8#PBF

Part No LTC1487CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 LOW EMI LOPWR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 45mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 122858-LTC1487CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1487CN8#PBF CAD Model

Description

LTC1487CN8#PBF - Low Power RS485/RS422 Transceiver

The LTC1487CN8#PBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication with minimal power consumption. This device is ideal for industrial, control, and telecommunications systems where efficient data transmission is critical.

Key Features

  • Low Power Operation: The LTC1487CN8#PBF is engineered for low power consumption, drawing only 250µA of supply current when unloaded or fully loaded with the drivers disabled. This makes it an excellent choice for power-sensitive applications.
  • Half-Duplex Interface: This transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps in reducing the complexity and cost of the cable infrastructure.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1487CN8#PBF is suitable for high-speed data transmission, ensuring efficient communication between devices.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to 85°C, which guarantees reliable performance in harsh environmental conditions.
  • Robust ESD Protection: The device includes enhanced ESD protection, which safeguards the transceiver against electrostatic discharges, making it more durable and reliable in electrically noisy environments.
  • Thermal Shutdown Protection: The LTC1487CN8#PBF features thermal shutdown protection, which prevents damage from overheating, further enhancing its reliability.

Applications

The LTC1487CN8#PBF is versatile and can be used in a variety of applications, including:

  • Networked Industrial Control Systems
  • Building Automation
  • Remote Sensors
  • Data Acquisition Systems
  • Telecommunications Equipment

Package and Quality

Encased in an 8-lead PDIP package, the LTC1487CN8#PBF is designed for easy integration into a wide range of systems. Linear Technology ensures high-quality standards, and the product is RoHS compliant, adhering to current environmental regulations.

Overall, the LTC1487CN8#PBF transceiver stands out for its low power consumption, robust performance, and high-speed data transfer capabilities, making it a reliable and efficient solution for RS485/RS422 communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3727 $51.8635
12+ $8.5109 $102.1308
19+ $8.2449 $156.6531
26+ $7.9790 $207.4540
33+ $7.7130 $254.5290
44+ $6.9151 $304.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess