EN
  • EN
  • DE

LTC1503CMS8-1.8#TRPBF

Part No LTC1503CMS8-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 1.8V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 133681-LTC1503CMS8-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1503CMS8-1.8#TRPBF CAD Model

Description

LTC1503CMS8-1.8#TRPBF: Step-Down DC/DC Converter

The LTC1503CMS8-1.8#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, now part of Analog Devices. This compact and powerful integrated circuit is designed to provide a fixed output voltage of 1.8V, which is a common requirement for digital circuits and low-voltage applications in modern electronic systems. It is particularly suitable for portable devices due to its small size and high efficiency, which help to extend battery life.

The device comes in an MSOP-8 package, which is ideal for space-constrained applications. The LTC1503CMS8-1.8#TRPBF operates over a wide input voltage range from 2.5V to 9.8V, making it versatile for various power supply scenarios. It can deliver up to 500mA of continuous output current, ensuring sufficient power for a range of low-power devices and circuits.

One of the key features of this DC/DC converter is its high switching frequency, which is set at 550kHz. This high frequency allows the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. Additionally, the high frequency enables a fast transient response, which is essential for maintaining stable voltage levels despite rapid changes in load conditions.

The LTC1503CMS8-1.8#TRPBF incorporates internal synchronous rectification, which enhances efficiency by reducing power loss during the conversion process. This feature, combined with its Burst Mode® operation, ensures high efficiency over a wide range of load currents, from light to full loads. The Burst Mode® operation also significantly reduces quiescent current, further improving battery life in portable applications.

For protection, the device includes features such as over-temperature protection and over-current protection, which safeguard the circuit against abnormal operating conditions. The LTC1503CMS8-1.8#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated, high-volume production environments.

In summary, the LTC1503CMS8-1.8#TRPBF step-down converter is a reliable and efficient solution for generating a low-voltage supply in a variety of electronic applications. Its high efficiency, small package size, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3174 $60.4436
33+ $3.5424 $116.8992
51+ $3.4327 $175.0677
70+ $3.3218 $232.5260
90+ $3.2109 $288.9810
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess