EN
  • EN
  • DE

LTC1514CS8-3.3#PBF

Part No LTC1514CS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131838-LTC1514CS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1514CS8-3.3#PBF CAD Model

Description

LTC1514CS8-3.3#PBF Step-Up/Step-Down Charge Pump DC-DC Converter

The LTC1514CS8-3.3#PBF is a highly versatile DC-DC converter designed by Linear Technology, now part of Analog Devices, to address the needs of a wide range of applications requiring efficient voltage regulation. This innovative charge pump converter can step up or step down input voltages, ensuring a stable output voltage of 3.3V, which makes it an ideal solution for portable devices and other systems that require a consistent power supply despite varying input conditions.

Encased in an 8-lead SOIC package, the LTC1514CS8-3.3#PBF is designed for compactness and ease of integration into space-constrained designs. The device operates over a broad input voltage range from 2V to 10V, making it suitable for single-cell, multi-cell, or regulated input supplies. With its low quiescent current and high efficiency, it is particularly well-suited for battery-powered applications where power conservation is critical.

One of the standout features of this charge pump is its ability to maintain a low dropout voltage, which further enhances its efficiency and makes it an excellent choice for applications where the input voltage is close to the output voltage. Furthermore, the LTC1514CS8-3.3#PBF includes built-in safety features such as thermal shutdown and current limiting to protect the device and the system it powers from potential damage caused by abnormal operating conditions.

Another advantage of this product is its ease of use, requiring only a few external components to create a complete power supply solution. This simplifies the design process and accelerates the development cycle, allowing engineers to focus on other critical aspects of their projects. Additionally, the LTC1514CS8-3.3#PBF offers low-noise operation, which is essential for sensitive RF and analog circuits.

In summary, the LTC1514CS8-3.3#PBF from Linear Technology is a highly reliable and efficient power management solution that combines versatility with performance. Its ability to provide a stable 3.3V output, regardless of the input voltage fluctuations, along with its compact form factor and integrated protection features, make it an excellent choice for designers looking to enhance the power efficiency and safety of their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess