EN
  • EN
  • DE

LTC1514IS8-5#PBF

Part No LTC1514IS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8SOIC / Charge Pump STPUP/STPDN 5V 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 10V
Output Voltage 5V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782019-LTC1514IS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1514-5
Introduction Date February 13, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1514IS8-5#PBF CAD Model

Description

Linear Technology LTC1514IS8-5#PBF Step-Up/Step-Down Switched Capacitor DC/DC Converter

The LTC1514IS8-5#PBF is a highly versatile step-up/step-down switched capacitor DC/DC converter designed by Linear Technology. This integrated circuit is engineered to provide a regulated output voltage from a wide range of input voltages, making it an ideal choice for battery-powered applications where the input voltage can vary significantly during operation.

With a fixed output voltage of 5V, the LTC1514IS8-5#PBF ensures a stable voltage supply for various electronic components that require a consistent power source. This feature is particularly beneficial for devices that need to maintain operation through varying battery levels, such as portable consumer electronics, handheld devices, and embedded systems.

The LTC1514IS8-5#PBF operates without the need for an inductor, which allows for a compact and cost-effective design. The absence of an inductor also simplifies the circuit layout, making it easier for designers to integrate this converter into their projects. The device uses switched capacitor technology to achieve efficient voltage conversion, which can be a significant advantage in power-sensitive applications.

This converter comes in an 8-lead SOIC package, which is known for its small footprint and ease of soldering onto a printed circuit board (PCB). The LTC1514IS8-5#PBF also features low quiescent current, contributing to the overall energy efficiency of the end application. Furthermore, it includes over-temperature and short-circuit protection, enhancing the reliability and safety of the device under various operating conditions.

Key features of the LTC1514IS8-5#PBF include:

  • Fixed 5V Regulated Output Voltage
  • Wide Input Voltage Range
  • No Inductor Required
  • Low Quiescent Current
  • Over-Temperature and Short-Circuit Protection
  • 8-Lead SOIC Package for Compact Design

Overall, the LTC1514IS8-5#PBF from Linear Technology is an excellent choice for developers looking for a reliable and efficient voltage converter for their battery-powered or variable input voltage applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6236 $50.7304
34+ $2.9732 $101.0888
53+ $2.8803 $152.6559
72+ $2.7874 $200.6928
93+ $2.6945 $250.5885
125+ $2.4157 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess