EN
  • EN
  • DE

LTC1516IS8#PBF

Part No LTC1516IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135470-LTC1516IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1516IS8#PBF CAD Model

Description

The LTC1516IS8#PBF is a highly efficient, monolithic synchronous buck regulator from Linear Technology, a leader in high-performance analog integrated circuits. This advanced power management IC is designed to convert a higher input voltage to a lower output voltage with a high degree of accuracy, making it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The LTC1516IS8#PBF operates from an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to V<sub>IN with an external resistor divider, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and internal low R<sub>DS(ON) switches, the LTC1516IS8#PBF achieves efficiencies up to 96%, reducing power loss and improving battery life in portable applications.
  • Low Dropout Operation: The device's 100% duty cycle capability allows for low dropout operation, which is critical in battery-powered systems to extend operating time.
  • Compact Package: The LTC1516IS8#PBF is offered in a small 8-lead SOIC package, making it suitable for space-constrained applications.
  • Protection Features: It includes overcurrent protection and thermal shutdown, ensuring reliable operation under abnormal conditions.

Applications

The LTC1516IS8#PBF is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics where efficient power conversion is critical, such as smartphones, tablets, and digital cameras. Additionally, it can be used in embedded systems, wireless modems, and other low-voltage, high-density power systems that require a compact, efficient power solution.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1516IS8#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring both reliability and performance over its operational lifespan.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess