EN
  • EN
  • DE

LTC1517CS5-5#TRPBF

Part No LTC1517CS5-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 20MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 20mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 121956-LTC1517CS5-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1517CS5-5#TRPBF CAD Model

Description

LTC1517CS5-5#TRPBF: A Compact, Efficient Step-Up DC/DC Converter

The LTC1517CS5-5#TRPBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide a fixed 5V output from an input voltage range of 1.5V to 5V. This device is an ideal solution for battery-powered applications where extended battery life is essential, and space is at a premium.

Encased in a compact SOT-23 package, the LTC1517CS5-5#TRPBF integrates several features that contribute to its efficiency and versatility. It includes an internal 1.0A power switch and does not require an external diode, which simplifies the design and minimizes the PCB footprint. Additionally, the converter operates at a quiescent current of just 20µA, making it suitable for portable devices where power conservation is crucial.

With its wide input voltage range, the LTC1517CS5-5#TRPBF can be powered by single-cell, multi-cell batteries, or standard 3.3V or 5V power sources. This flexibility makes it a versatile choice for various applications, such as personal digital assistants (PDAs), digital cameras, wireless mice, and other portable gadgets.

The device's high switching frequency of up to 100kHz allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size. Moreover, it offers low battery detection and a shutdown feature that reduces the supply current to 0.5µA, which helps to preserve battery life during periods of inactivity.

Key features of the LTC1517CS5-5#TRPBF include:

  • Fixed 5V Output Voltage
  • Wide Input Voltage Range: 1.5V to 5V
  • Low Quiescent Current: 20µA
  • High Efficiency: Up to 90%
  • Internal 1.0A Power Switch
  • No External Schottky Diode Required
  • Low Shutdown Current: 0.5µA
  • High Switching Frequency: Up to 100kHz
  • Compact SOT-23 Packaging

Overall, the LTC1517CS5-5#TRPBF by Linear Technology is an excellent choice for designers looking for a small, efficient, and easy-to-use step-up converter for their next low-power, portable project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4749 $58.9960
100+ $1.2104 $121.0400
150+ $1.1723 $175.8450
205+ $1.1342 $232.5110
265+ $1.0961 $290.4665
355+ $0.9829 $348.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess