The LTC1517CS5-5 is a highly efficient, compact, and versatile step-up DC/DC converter designed and manufactured by Linear Technology. This component is specifically engineered to address the needs of portable electronic devices that require a stable power supply from low voltage sources. The LTC1517CS5-5 is capable of converting input voltages as low as 1.5V to a fixed output voltage of 5V, making it an ideal solution for applications powered by single-cell batteries or other low voltage power sources.
Key Features:
- Output Voltage: Fixed 5V output to power standard logic levels in various circuits.
- High Efficiency: Optimized for battery-powered applications, it provides high efficiency to prolong battery life.
- Low Voltage Operation: Capable of operating from input voltages as low as 1.5V, suitable for single-cell battery-powered devices.
- Compact SOT-23 Packaging: The LTC1517CS5-5 comes in a small SOT-23 package, ideal for space-constrained applications.
- No External Diode Required: Integrated synchronous rectification eliminates the need for an external Schottky diode, reducing component count and system complexity.
- Shutdown Mode: Features a low quiescent current in shutdown mode, further conserving battery life when the device is not in use.
Applications:
- Portable Electronics
- Cellular Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Wireless and DSL Modems
- MP3 Players
The LTC1517CS5-5 is a testament to Linear Technology's commitment to providing innovative power management solutions. Its ability to deliver a stable 5V output from a low voltage input makes it an essential component in the design of energy-efficient, battery-powered devices. With its small footprint and high-performance characteristics, the LTC1517CS5-5 is the go-to choice for designers looking to maximize the efficiency and reliability of their portable applications.