EN
  • EN
  • DE

LTC1517ES5-5#TRMPBF

Part No LTC1517ES5-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 20MA SOT23 / Charge Pump STPUP 5V 20mA 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5V
Output Voltage 5V
Output Current 20mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782023-LTC1517ES5-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1517
Introduction Date September 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1517ES5-5#TRMPBF CAD Model

Description

LTC1517ES5-5#TRMPBF: A Compact, Efficient DC/DC Converter from Linear Technology

The LTC1517ES5-5#TRMPBF is a highly efficient, compact, and versatile DC/DC converter designed and manufactured by Linear Technology. This particular model is a step-up/step-down converter, which means it can increase or decrease the input voltage to a stable 5V output, making it an ideal power solution for a variety of electronic applications where the input voltage can vary above or below the output voltage.

One of the standout features of the LTC1517ES5-5#TRMPBF is its small form factor. It comes in a low-profile (1mm) ThinSOT package, which is perfect for space-constrained applications. Despite its small size, this converter delivers a high level of performance, with a typical efficiency rating of up to 90%. This makes it suitable for battery-powered devices, as it maximizes battery life by minimizing power loss.

The LTC1517ES5-5#TRMPBF operates over a wide input voltage range of 2.7V to 5.5V, which allows it to be used with various power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 3.3V and 5V power supplies. Its internal 1A switches enable the device to deliver output currents up to 100mA with a 5V output, depending on the input voltage and external components used.

Additional features of this converter include a low quiescent current of only 120µA, which is reduced to 10µA in shutdown mode, thereby conserving power when the device is not in use. The LTC1517ES5-5#TRMPBF also incorporates short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.

For design flexibility, the LTC1517ES5-5#TRMPBF requires only three external components for operation: an inductor, a diode, and an output capacitor. This makes it an excellent choice for designers looking for a simple, yet effective power management solution.

In summary, the LTC1517ES5-5#TRMPBF from Linear Technology is a high-efficiency, versatile DC/DC converter that is ideal for portable devices, where size, efficiency, and reliability are critical. Its ease of use and robust feature set make it a go-to choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess