EN
  • EN
  • DE

LM9070S

Part No LM9070S
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low-Dropout System Voltage Regulator with Keep-Alive ON/OFF Control | IC REG LIN 5V 250MA DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 4mA
Maximum Supply Current 50mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM9070
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1200911-LM9070S
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9070S CAD Model

Description

The LM9070S from Texas Instruments is a robust low-dropout (LDO) voltage regulator designed to deliver a fixed output with high efficiency. This device is particularly suitable for automotive applications, as well as industrial and power management systems that require a stable voltage supply despite fluctuating input conditions.

Key Features:

  • Output Voltage: The LM9070S provides a stable 5V output, which is essential for consistent operation of sensitive electronic components.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: With an ability to support up to 150mA of output current, this regulator can power a wide range of devices and circuits.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: The LM9070S includes short-circuit protection to safeguard the regulator and the downstream components from potential damage caused by circuit faults.
  • Reverse Battery Protection: This LDO regulator is equipped with reverse battery protection, which prevents the device from damage if the battery is accidentally connected backward.

Applications:

  • Automotive electronics, such as car audio systems, GPS, and ECUs.
  • Industrial control systems requiring stable power regulation.
  • Power management solutions where efficiency and reliability are crucial.

The LM9070S is presented in a TO-263 package, which is suitable for surface-mount technology (SMT) and is designed to handle higher levels of heat dissipation. This makes the LM9070S an excellent choice for compact and high-density circuit designs where space and thermal management are critical considerations.

Overall, the LM9070S LDO regulator from Texas Instruments stands out for its reliability, efficiency, and protective features, making it an ideal power management solution for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0801 $52.3617
40+ $2.5273 $101.0920
62+ $2.4483 $151.7946
85+ $2.3694 $201.3990
110+ $2.2904 $251.9440
147+ $2.0534 $301.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess