EN
  • EN
  • DE

LTC1503CS8-1.8#PBF

Part No LTC1503CS8-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 1.8V 8SOIC / Charge Pump STPDN 1.8V 100mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 6V
Output Voltage 1.8V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782017-LTC1503CS8-1.8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1503-1.8
Introduction Date February 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1503CS8-1.8#PBF CAD Model

Description

LTC1503CS8-1.8#PBF: A High-Efficiency Step-Down DC/DC Converter

The LTC1503CS8-1.8#PBF is a robust and efficient DC/DC converter designed by Linear Technology, now part of Analog Devices, to meet the demands of modern electronic applications. This step-down converter is engineered to provide a fixed output voltage of 1.8V, which is a common requirement for low-voltage digital circuits such as microprocessors, DSPs, and memory devices.

Key Features

  • High Efficiency: With its advanced design, the LTC1503CS8-1.8#PBF offers high efficiency, which is essential for minimizing heat generation and power loss in tight spaces and ensuring longevity of the product.
  • Fixed Output Voltage: The device provides a stable 1.8V output, which is critical for sensitive electronics that require consistent power to operate correctly.
  • Adjustable Switching Frequency: The converter allows for an adjustable switching frequency from 100kHz to 2MHz, giving designers the flexibility to optimize for efficiency or component size.
  • Low Dropout Operation: Its low dropout capability ensures that the output voltage is maintained even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.

Applications

The LTC1503CS8-1.8#PBF is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Embedded systems
  • Telecommunications equipment
  • Point-of-load power supplies

Package and Reliability

Housed in an 8-lead SOIC package, the LTC1503CS8-1.8#PBF is designed for easy integration into a wide range of electronic systems. The device's package is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability. With its built-in thermal protection and overcurrent protection, the LTC1503CS8-1.8#PBF is built to deliver reliable performance under various operating conditions.

In conclusion, the LTC1503CS8-1.8#PBF is a powerful solution for designers looking for a compact, efficient, and reliable voltage converter. Its precision, coupled with its robust feature set, ensures that it can meet the needs of the most demanding power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess