EN
  • EN
  • DE

AZ34063AMTR-E1

Part No AZ34063AMTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 36V
Output Current 1.5A (Switch)
Frequency - Switching Up to 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010592-AZ34063AMTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ34063AMTR-E1 CAD Model

Description

The AZ34063AMTR-E1 is a versatile and efficient DC-DC converter integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product stands out in the market for its adaptability and reliability, making it a top choice for engineers and designers in various applications.

Key Features

  • Adjustable Output Voltage: The AZ34063AMTR-E1 offers an adjustable output voltage feature, which allows users to set the voltage according to their specific requirements, making it suitable for a wide range of applications.
  • High Efficiency: With its high-efficiency operation, this IC minimizes power loss and heat generation, thereby ensuring optimal performance and longevity of the end product.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and systems with fluctuating power levels.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing the overall safety and durability of the system.
  • Frequency Operation: The AZ34063AMTR-E1 operates at a fixed frequency, which simplifies the design of the external components and can help in reducing interference with other circuitry.

Applications

The flexibility and robustness of the AZ34063AMTR-E1 make it suitable for a diverse range of applications, including but not limited to:

  • Power Supply Modules
  • Battery Chargers
  • DC-DC Converters for Portable Devices
  • Automotive Applications
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ34063AMTR-E1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the company's high standards for reliability and performance.

Ordering Information

The AZ34063AMTR-E1 is available in a compact package, suitable for automated assembly processes, and can be ordered in various quantities to meet the needs of both small-scale projects and mass production. For detailed ordering and pricing information, interested parties should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4132 $72.0660
10+ $11.8260 $118.2600
16+ $11.4564 $183.3024
21+ $11.0868 $232.8228
27+ $10.7172 $289.3644
37+ $9.6084 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess