EN
  • EN
  • DE
  • IT

LTC1535CSW#PBF

Part No LTC1535CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER RS485 ISO 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 072481-LTC1535CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1535CSW#PBF CAD Model

Description

Linear Technology LTC1535CSW#PBF Isolated RS485 Transceiver

The LTC1535CSW#PBF is a robust, isolated RS485 transceiver module designed by Linear Technology, now part of Analog Devices, to provide reliable data communication in industrial and noise-prone environments. This device is engineered to ensure safe and accurate data transmission over long distances or in electrically noisy conditions.

Key Features:

  • Integrated Isolation: The LTC1535CSW#PBF comes with onboard signal and power isolation, which eliminates the need for external components and simplifies design efforts. This feature provides protection against common-mode voltage variations and ground loops, which are typical challenges in industrial settings.
  • High-Speed Operation: It supports data rates up to 250kbps, allowing for high-speed communication that is essential for modern industrial applications that require quick data exchange.
  • Differential Signaling: Utilizing RS485 differential signaling enhances the integrity and range of data transmission, making it ideal for long cable runs in distributed control systems.
  • Robust ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection to withstand industrial levels of ESD events, ensuring reliability and longevity in harsh environments.
  • Low Power Shutdown Mode: To conserve power, the LTC1535CSW#PBF features a low power shutdown mode, reducing power consumption when the transceiver is not in active use.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +85°C, suitable for extreme industrial conditions.

Applications:

The LTC1535CSW#PBF is ideal for a variety of applications that require reliable data communication with isolation. These include:

  • Industrial control systems
  • Factory automation
  • Process control equipment
  • Building automation
  • Networked communication systems

With its compact, 20-lead wide body SOIC package, the LTC1535CSW#PBF is designed to be easy to integrate into existing and new designs, providing a seamless solution for designers looking to enhance their systems with isolated RS485 communication capabilities.

By choosing the LTC1535CSW#PBF, engineers can be confident in the reliable performance and durability of their communication systems, even in the most demanding applications.

You May Also Be Interested in

Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0040 $60.0160
9+ $12.3110 $110.7990
13+ $11.9262 $155.0406
18+ $11.5415 $207.7470
23+ $11.1568 $256.6064
30+ $10.0027 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess