EN
  • EN
  • DE

LTC1540CS8#TRPBF

Part No LTC1540CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP NANOPOWER W/REF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 680nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131046-LTC1540CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1540CS8#TRPBF CAD Model

Description

LTC1540CS8#TRPBF - Ultra-Low Power Comparator with Reference

The LTC1540CS8#TRPBF is an ultra-low power, single voltage comparator with an integrated precision voltage reference. Manufactured by Linear Technology, now part of Analog Devices, this component is designed for systems that require minimal power consumption without sacrificing performance. It is an ideal choice for battery-powered applications and portable devices where extending battery life is crucial.

With a quiescent current of just 0.6µA, this comparator is one of the most power-efficient in its class, making it perfect for energy-sensitive applications such as remote sensors, portable medical devices, and handheld instruments. The LTC1540CS8#TRPBF operates over a wide single supply voltage range of 2.0V to 11V or a dual supply range of ±1.0V to ±5.5V, providing flexibility in various circuit designs.

The integrated reference voltage of 1.182V has a low temperature coefficient, ensuring stable performance across a wide temperature range, which is vital for precision applications. The comparator's output stage is designed to drive loads directly, capable of sinking up to 8mA, which allows for direct connection to a microcontroller or other logic devices without the need for additional buffering.

Featuring a fast response time with a propagation delay of typically 7µs, the LTC1540CS8#TRPBF is responsive enough for most low-power, high-speed applications. It is available in an 8-lead SO package, which is suitable for space-constrained applications, while still being easy to handle in manufacturing processes.

The device also includes a number of features to ensure reliable operation, such as input bias currents of only 3pA, input offset voltage of 2mV max, and the ability to handle input signals that extend beyond the supply rails.

Overall, the LTC1540CS8#TRPBF is an excellent choice for designers looking for a low-power, high-performance comparator with a stable reference voltage. Its ultra-low power consumption, combined with its precision and versatility, make it a valuable component in any power-sensitive electronic application.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9191 $55.4337
16+ $6.4977 $103.9632
24+ $6.2947 $151.0728
33+ $6.0916 $201.0228
43+ $5.8886 $253.2098
57+ $5.2794 $300.9258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess