EN
  • EN
  • DE

LTC1541CS8#PBF

Part No LTC1541CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP/COMP/REF MICRPWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 760475-LTC1541CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1541
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1541CS8#PBF CAD Model

Description

LTC1541CS8#PBF - Integrated Operational Amplifier, Comparator, and Reference

The LTC1541CS8#PBF is a remarkable integrated circuit that combines an operational amplifier, a comparator, and a reference in a single package. Manufactured by Linear Technology, this versatile product is designed to offer high functionality while saving space and reducing component count in a wide range of applications, including portable devices, industrial controls, and battery-powered systems. Its compact 8-lead SOIC package makes it an ideal choice for space-constrained applications.

Key Features

  • Operational Amplifier: The LTC1541CS8#PBF includes a precision operational amplifier with a typical input offset voltage of just 150 µV, providing high accuracy in signal conditioning tasks.
  • Comparator: The integrated comparator features a fast response time, making it suitable for real-time applications where quick decision-making is crucial.
  • Reference: A 1.182V bandgap voltage reference provides a stable voltage for accurate comparisons and signal processing.
  • Low Power Consumption: With a supply current of only 50 µA, the LTC1541CS8#PBF is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Single Supply Operation: It operates from a single 2.7V to 10V supply, allowing for flexibility in various circuit designs.
  • No External Components Required: The integration of three functions in one package eliminates the need for additional external components, simplifying design and reducing costs.

Applications

The LTC1541CS8#PBF is suitable for a multitude of applications, such as:

  • Threshold detectors and level shifting
  • Battery management systems
  • Portable instrumentation
  • Industrial process control
  • Analog to digital converter (ADC) drivers

In summary, the LTC1541CS8#PBF from Linear Technology is a highly integrated solution that offers a combination of precision, low power consumption, and ease of use. Its integrated operational amplifier, comparator, and reference make it an excellent choice for designers looking to streamline their systems without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess