EN
  • EN
  • DE

LTC1542CMS8

Part No LTC1542CMS8
Manufacturer Linear Technology
Description Micropower Op Amp, Comparator and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207698-LTC1542CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1542CMS8 CAD Model

Description

LTC1542CMS8: Integrated Precision Operational Amplifier, Comparator and Reference

The LTC1542CMS8 is a versatile integrated circuit from Linear Technology, designed to offer a compact and high-performance solution for various applications. This multifunctional device combines a precision operational amplifier, a comparator, and a 2.5V reference in an 8-lead MSOP package, making it an ideal choice for space-constrained applications where multiple analog functions are needed.

Operational Amplifier

The operational amplifier in the LTC1542CMS8 features a low input offset voltage and drift, ensuring accuracy in high-precision designs. With its low noise and wide input common-mode range, the op-amp is suitable for signal conditioning, sensor interfacing, and other analog processing tasks. Its high open-loop gain and low input bias current make it a good fit for high-impedance sensor applications and precision active filtering.

Comparator

The integrated comparator in the LTC1542CMS8 offers fast response times and includes a separate output stage capable of driving loads directly. This makes it suitable for threshold detection, zero-crossing detection, and other timing and control applications. The comparator's hysteresis can be easily adjusted with external components to improve noise immunity and stability.

Voltage Reference

The 2.5V reference voltage provided by the LTC1542CMS8 is both accurate and stable, with minimal temperature drift. This makes it an excellent choice for precision voltage regulation, analog-to-digital conversion, and other applications requiring a stable reference voltage.

Applications

With its combination of features, the LTC1542CMS8 is well-suited for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

The LTC1542CMS8's compact size, combined with its low power consumption, makes it an excellent choice for portable and battery-powered applications where efficiency and space are at a premium. Its robust design ensures reliable performance in demanding environments, while its integration of three key analog functions reduces system complexity and simplifies design.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3426 $60.1668
43+ $2.7431 $117.9533
66+ $2.6577 $175.4082
90+ $2.5710 $231.3900
117+ $2.4856 $290.8152
156+ $2.2292 $347.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess