EN
  • EN
  • DE

LTC1546CG#TRPBF

Part No LTC1546CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SW TRANSCEIVER W/TERM 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 130767-LTC1546CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1546CG#TRPBF CAD Model

Description

LTC1546CG#TRPBF - High-Speed, Industrial Interface Transceiver

The LTC1546CG#TRPBF is a robust, high-speed interface transceiver from Linear Technology, designed to meet the demanding requirements of industrial data communication systems. This versatile component is suitable for a wide range of applications, such as factory automation, process control, and other industrial environments where reliable data transmission is critical.

At the heart of the LTC1546CG#TRPBF is its ability to interface with both RS485 and RS232 communication standards, providing designers with the flexibility to address multiple communication needs within a single device. The transceiver operates over a wide supply voltage range from 3V to 5.5V, making it compatible with a variety of logic levels and power supplies.

The device features a low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in use, thereby extending the life of battery-powered systems. The LTC1546CG#TRPBF also includes protection against high voltage transients, ensuring reliable performance in harsh industrial environments. This is further enhanced by its wide operating temperature range, typically from -40°C to 85°C, allowing it to function reliably under extreme conditions.

With its high-speed operation, the LTC1546CG#TRPBF can handle data rates up to 10Mbps for RS485/RS422 and up to 120kbps for RS232, ensuring efficient data transfer in time-critical applications. The transceiver's integrated driver and receiver feature low propagation delay and skew, which are essential for maintaining data integrity and timing accuracy across long cable distances or in noisy environments.

The LTC1546CG#TRPBF comes in a compact 24-pin SSOP package, which is well-suited for space-constrained applications. The package is also lead-free and RoHS compliant, adhering to environmental regulations and minimizing the impact on the environment.

In summary, the LTC1546CG#TRPBF from Linear Technology is a high-performance, versatile interface transceiver that provides reliable data communication in industrial settings. Its integration of multiple communication standards, robust protection features, and high-speed capabilities make it an ideal choice for developers looking to enhance the performance and reliability of their industrial communication systems.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3786 $58.7572
5+ $24.1060 $120.5300
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8457 $305.8398
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess