EN
  • EN
  • DE

AT83EI5136-PLTUL

Part No AT83EI5136-PLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH / 80C52 - Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tray
Core Processor 80C52
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number AT83EI5136
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342673-AT83EI5136-PLTUL
Ultra Librarian 3D Model Ultra Librarian AT83EI5136-PLTUL CAD Model

Description

Microchip Technology AT83EI5136-PLTUL Product Overview

The AT83EI5136-PLTUL is a cutting-edge integrated circuit from Microchip Technology, designed to cater to a wide array of applications in the electronics industry. This product is a testament to Microchip's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems.

Key Features:

  • Advanced Architecture: The AT83EI5136-PLTUL is built on a robust architecture that ensures smooth operation and compatibility with a variety of microcontrollers and processors.
  • High Integration: This component integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With a focus on low-power consumption, the AT83EI5136-PLTUL is ideal for battery-powered applications, contributing to longer battery life and reduced energy costs.
  • Durability: Manufactured with high-quality materials, the product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, making it a versatile choice for a wide range of electronic devices.

Applications:

The versatility of the AT83EI5136-PLTUL makes it suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Smart Home Devices
  • Internet of Things (IoT) Products

Technical Specifications:

The AT83EI5136-PLTUL boasts a range of technical specifications that ensure its reliability and performance in demanding environments. For detailed technical information, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology.

In summary, the AT83EI5136-PLTUL from Microchip Technology is a sophisticated component that offers a blend of performance, efficiency, and reliability. Its integration into your next project can lead to enhanced system capabilities and a competitive edge in the market.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess