EN
  • EN
  • DE

LTC1550CS8-4.1#PBF

Part No LTC1550CS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 10MA 8SOIC / Charge Pump INV -4.1V 10mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 6.5V
Output Voltage -4.1V
Output Current 10mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782039-LTC1550CS8-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1550
Introduction Date August 12, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1550CS8-4.1#PBF CAD Model

Description

Product Overview: LTC1550CS8-4.1#PBF

The LTC1550CS8-4.1#PBF is a high-quality, low-noise switched-capacitor voltage converter designed and manufactured by Linear Technology, a leader in the production of high-performance analog integrated circuits. This device is specifically engineered to provide a regulated output voltage of 4.1 volts from an input voltage range that typically extends from 2.7V to 5.5V, making it an ideal choice for battery-powered applications where consistent voltage levels are critical for performance.

Key Features

  • Regulated Output Voltage: Delivers a stable 4.1V output, ensuring reliable operation for sensitive electronic components.
  • Wide Input Voltage Range: Compatible with a variety of power sources due to its 2.7V to 5.5V input voltage range.
  • Low Noise Operation: Designed to minimize noise, which is crucial for precision applications such as RF circuits or high-resolution analog-to-digital converters.
  • High Conversion Efficiency: Utilizes a switched-capacitor design to provide efficient voltage conversion, which is beneficial for extending battery life in portable devices.
  • Compact Package: Comes in an 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The LTC1550CS8-4.1#PBF is versatile and can be used in a wide array of electronic devices. It is particularly well-suited for:

  • Portable instruments that require a stable power supply
  • Handheld medical devices where precision and reliability are paramount
  • Battery-powered communication devices, including smartphones and radios
  • Power supplies for sensors and industrial controls

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1550CS8-4.1#PBF is no exception. Each unit is built to the highest standards to ensure consistent performance and longevity, even under demanding conditions. This product is designed to meet the rigorous requirements of the most critical applications, ensuring that your electronic devices operate smoothly and reliably.

Whether you're developing a new portable device or looking to enhance the power management system of an existing product, the LTC1550CS8-4.1#PBF is an excellent choice that combines efficiency, precision, and reliability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess