EN
  • EN
  • DE

LTC1550LCGN#PBF

Part No LTC1550LCGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -1.225V
Maximum Output Voltage -4.8V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 118155-LTC1550LCGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1550LCGN#PBF CAD Model

Description

Product Overview: LTC1550LCGN#PBF

The LTC1550LCGN#PBF is a high-performance, low-noise switched-capacitor voltage converter manufactured by Linear Technology. This advanced integrated circuit (IC) is designed to efficiently provide a regulated negative voltage from a positive input voltage, making it an ideal solution for a wide range of applications that require a negative supply rail.

Key Features

  • Input Voltage Range: The device can operate with an input voltage ranging from 2.7V to 5.5V, accommodating a variety of power sources and systems.
  • Output Voltage: It generates a stable negative output voltage that is almost equal to the negative of the input voltage, which is suitable for applications needing a precise negative rail.
  • High Output Current: The LTC1550LCGN#PBF is capable of delivering up to 100mA of output current, ensuring sufficient power for demanding applications.
  • Low Noise Operation: With its low output ripple and noise characteristics, this voltage converter is perfect for noise-sensitive applications such as audio or precision measurement systems.
  • High Frequency: The switching frequency of 20kHz minimizes the size of external components and helps in reducing the overall solution footprint.
  • Thermal and Overcurrent Protection: The IC includes built-in thermal shutdown and current limit features, providing additional safety and reliability for your design.

Applications

The LTC1550LCGN#PBF is versatile and can be used in numerous applications, including but not limited to:

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Handheld instrumentation
  • Medical devices

Package and Quality

The device comes in a 16-lead narrow SSOP package, which is compact and suitable for space-constrained applications. The part number suffix '#PBF' indicates that the product is lead-free and RoHS compliant, ensuring adherence to environmental regulations.

Conclusion

Overall, the LTC1550LCGN#PBF from Linear Technology is a robust and reliable choice for designers looking to incorporate a negative voltage rail in their systems without compromising on performance or power efficiency. Its low-noise characteristics and comprehensive protection features make it a preferred option for high-quality, critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7637 $60.8733
21+ $5.5498 $116.5458
33+ $5.3765 $177.4245
45+ $5.2021 $234.0945
58+ $5.0289 $291.6762
77+ $4.5091 $347.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess