EN
  • EN
  • DE

LTC1550LCMS8-2

Part No LTC1550LCMS8-2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -2V 20MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -2V
Current - Output 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1550
Standard Package 116 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625024-LTC1550LCMS8-2
Ultra Librarian 3D Model Ultra Librarian LTC1550LCMS8-2 CAD Model

Description

Linear Technology LTC1550LCMS8-2 Low Noise, Switched-Capacitor Voltage Converter

The LTC1550LCMS8-2 is a high-performance switched-capacitor voltage converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient component is engineered to provide a low-noise negative voltage from a positive input voltage, making it an ideal choice for various applications that require a precision negative voltage rail.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages ranging from 2.7V to 5.5V, accommodating a variety of power sources and systems.
  • Adjustable Output Voltage: The output voltage can be set to -2 times the input voltage or adjusted to other negative values using two external resistors, providing flexibility for different circuit requirements.
  • High Output Current: Capable of delivering up to 100mA of output current, the LTC1550LCMS8-2 is suitable for powering operational amplifiers, data converters, and other analog circuitry.
  • Low Noise Operation: Designed with Linear Technology's proprietary low noise technology, the converter minimizes output ripple and noise, which is critical for sensitive analog and mixed-signal circuits.
  • High Frequency Operation: The switching frequency of 20kHz allows for the use of small external capacitors, reducing the overall footprint and component cost.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • MSOP-8 Package: The LTC1550LCMS8-2 comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Applications:

The LTC1550LCMS8-2 is versatile and can be used in a wide range of applications including:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Operational Amplifier Negative Supply Rails
  • Handheld Medical Devices
  • Portable Test Instruments

With its robust design and flexible operation, the LTC1550LCMS8-2 is a reliable choice for designers looking to implement a negative voltage rail with minimal noise and high efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess