EN
  • EN
  • DE

LTC1553LCG#PBF

Part No LTC1553LCG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SSOP / DC/DC Cntrlr Single-OUT Step Down 350kHz 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Intel Pentium II
Voltage - Input 5V
Number of Outputs 1
Voltage - Output 1.8 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782045-LTC1553LCG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1553L
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1553LCG#PBF CAD Model

Description

Linear Technology LTC1553LCG#PBF: High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC1553LCG#PBF is a high-performance, synchronous step-down DC/DC converter designed by Linear Technology to deliver efficiency and reliability for a wide range of applications. This advanced power management integrated circuit (IC) is capable of converting a higher input voltage to a lower output voltage with minimal power loss, making it an ideal choice for portable devices, industrial equipment, and other electronics requiring efficient voltage regulation.

Key Features:

  • High Efficiency: The LTC1553LCG#PBF utilizes a synchronous rectification topology, which significantly enhances efficiency, especially at higher load currents. This leads to extended battery life in portable applications and reduced thermal stress on the system.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 9.8V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise voltage regulation tailored to the needs of the specific application.
  • Low Dropout Operation: The LTC1553LCG#PBF's low dropout capability ensures continuous operation even when the input voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Stable with Ceramic Output Capacitors: The design is stable with ceramic output capacitors, which are smaller, have lower equivalent series resistance (ESR), and are more reliable over time compared to electrolytic capacitors.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing the durability and longevity of the converter.

Applications:

  • Portable Electronics
  • Industrial Equipment
  • Telecommunications
  • Automotive Systems
  • Distributed Power Systems

The LTC1553LCG#PBF comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications. Its combination of high efficiency, wide input voltage range, and adjustable output voltage makes it a versatile solution for designers looking to optimize their power management systems. Linear Technology's commitment to quality ensures that the LTC1553LCG#PBF meets the stringent requirements of a diverse range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess