EN
  • EN
  • DE

LTC1553LCG

Part No LTC1553LCG
Manufacturer Linear Technology
Description 5-Bit Programmable Synchronous Switching Regulator Controller for Pentium II Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207720-LTC1553LCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1553LCG CAD Model

Description

Linear Technology LTC1553LCG Product Overview

The LTC1553LCG is a sophisticated switched capacitor filter specifically designed for anti-aliasing and post-D/A filtering applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this product stands out for its precision and performance in signal processing tasks.

Key Features

  • Programmable Cutoff Frequency: The LTC1553LCG offers a versatile solution with its programmable cutoff frequency, allowing users to tailor the filter to meet the specific requirements of their application.
  • Lowpass Filter Configuration: This device operates as a lowpass filter, ensuring that unwanted higher frequency signals are effectively attenuated, which is critical for preventing aliasing in digital sampling systems.
  • High Order Filter: With an 8th-order filter design, the LTC1553LCG provides a steep roll-off beyond the cutoff frequency, delivering excellent selectivity and noise reduction.
  • Easy to Use: The filter's simplicity of use is one of its strong points. It requires no external components for setting the frequency, which simplifies the design and integration process.
  • Single Supply Operation: Operating on a single 5V supply, the LTC1553LCG is an ideal choice for systems that require a compact and efficient power management scheme.

Applications

  • Data Acquisition Systems
  • Telecommunications
  • Instrumentation
  • Speech Processing
  • Imaging Systems

With its robust design and reliable performance, the LTC1553LCG from Linear Technology is a preferred choice for engineers and designers looking for a high-quality, easy-to-implement filtering solution. Whether it's for industrial instrumentation or high-fidelity audio applications, this product delivers precise filtering capabilities that enhance the overall performance of electronic systems.

Product Packaging and Availability

The LTC1553LCG is available in a 20-pin SSOP package, providing a compact footprint that is suitable for space-constrained applications. As with all Linear Technology products, it is designed to meet the highest quality standards, ensuring reliability and consistency across different batches.

For detailed specifications, application notes, and further information on how to integrate the LTC1553LCG into your design, please refer to the official Linear Technology product datasheets and support documentation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
24+ $4.9804 $119.5296
36+ $4.8248 $173.6928
50+ $4.6691 $233.4550
64+ $4.5135 $288.8640
86+ $4.0466 $348.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess