EN
  • EN
  • DE

LTC1555LEGN-1.8#PBF

Part No LTC1555LEGN-1.8#PBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.425V to 4.4V
Voltage - VCCB 2.6V to 6V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 133639-LTC1555LEGN-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1555LEGN-1.8#PBF CAD Model

Description

The LTC1555LEGN-1.8#PBF is a high-performance, micropower, dual input USB/AC adapter front-end IC designed by Linear Technology. This compact and efficient power management component is specifically engineered to simplify the task of power multiplexing in portable electronic devices. With the increasing demand for mobile devices to be operational under various power conditions, the LTC1555LEGN-1.8#PBF offers a versatile solution that can seamlessly switch between USB and AC adapter power sources.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, accommodating the various outputs from USB ports and AC adapters.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient power conversion and maximizing battery life.
  • Automatic Power Source Detection: The IC automatically detects the presence of an AC adapter or USB power, prioritizing the AC adapter when both sources are available.
  • High Current Capability: It is capable of handling high current demands, making it suitable for a broad range of portable devices.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating during operation.

Applications

The LTC1555LEGN-1.8#PBF is ideal for a variety of applications where dual power sources are utilized. It is particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Personal Digital Assistants (PDAs)
  • Other USB-powered devices

Product Specifications

The LTC1555LEGN-1.8#PBF operates with a regulated output voltage of 1.8V, which is essential for powering low-voltage digital circuits. The package is a 16-pin narrow SSOP, designed to occupy minimal space on a printed circuit board. Its lead-free composition adheres to RoHS standards, making it an environmentally friendly choice for modern electronics.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1555LEGN-1.8#PBF is no exception. It is built to meet the high reliability standards expected from industrial and consumer electronics manufacturers, ensuring stable performance over its lifespan.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1975 $62.3700
28+ $4.2654 $119.4312
42+ $4.1314 $173.5188
58+ $3.9986 $231.9188
75+ $3.8658 $289.9350
100+ $3.4650 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess