Product Overview: LTC1555LEGN-1.8
The LTC1555LEGN-1.8 is a sophisticated SIM Power Supply and Level Translator chip designed by Linear Technology, aimed at providing a seamless interface between a 3V SIM card and the 2.7V to 5.5V logic levels used in mobile phones and other communication devices. This compact, high-efficiency product is essential for applications requiring reliable operation and compatibility with SIM card standards.
Key Features
- Adjustable SIM Card Supply Voltage: The LTC1555LEGN-1.8 features a programmable output that can be set to 1.8V, 3V, or 5V, making it versatile for different SIM card specifications.
- Low-Dropout Regulator: It incorporates a low-dropout linear regulator that ensures a stable power supply to the SIM card, enhancing the reliability and performance of the system.
- High-Efficiency Conversion: The chip offers high-efficiency DC/DC conversion, which helps to extend battery life in portable devices.
- Level Translation: It includes level translation circuitry that allows for smooth communication between the SIM card and the host device's logic levels.
- Small Package: The LTC1555LEGN-1.8 comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications.
- Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
Applications
The LTC1555LEGN-1.8 is ideal for a wide range of applications, including but not limited to:
- Mobile Phones
- Smart Phones
- Personal Digital Assistants (PDAs)
- Wireless Modems
- Smart Card Readers
Technical Specifications
Parameter
Value
Output Voltage
1.8V, 3V, 5V (Adjustable)
Input Voltage Range
2.7V to 5.5V
Package Type
16-Lead SSOP
Thermal Protection
Yes
In conclusion, the LTC1555LEGN-1.8 from Linear Technology is a highly integrated power management solution that provides both power supply and level translation functionalities necessary for interfacing SIM cards with the host device's logic. Its versatility, efficiency, and compact design make it an ideal choice for designers looking to enhance the performance and reliability of their communication devices.