EN
  • EN
  • DE
  • IT

LTC1559CGN-5#PBF

Part No LTC1559CGN-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CNTRLR 5V 16-SSOP / Battery Charger Controller NiCD 330mA 1.2V 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782052-LTC1559CGN-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1559-5
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1559CGN-5#PBF CAD Model

Description

Linear Technology's LTC1559CGN-5#PBF Power Supply IC

The LTC1559CGN-5#PBF is a robust power supply integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This specific product is a testament to the company's commitment to providing reliable and efficient power management solutions for a wide array of applications.

Key Features

  • Output Voltage: The IC provides a fixed output voltage of 5V, which is ideal for standard digital and analog circuits that require a stable power supply.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, this IC ensures minimal fluctuation in output voltage in response to variations in the input voltage, which is crucial for maintaining the performance of sensitive electronic components.
  • Thermal Protection: The LTC1559CGN-5#PBF is equipped with thermal shutdown features that protect the device from overheating, thereby enhancing its reliability and longevity.
  • Package: It comes in a compact 16-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The LTC1559CGN-5#PBF is versatile and can be used in various applications, including:

  • Portable devices
  • Embedded systems
  • Microprocessor and microcontroller power supplies
  • Communication devices
  • Automotive electronics

Quality and Reliability

Linear Technology's LTC1559CGN-5#PBF is designed to meet the stringent requirements of the electronics industry. It offers a reliable power solution with its built-in features that ensure stable operation even under adverse conditions. Whether for industrial, automotive, or consumer electronics, this power supply IC stands out for its performance and durability.

Conclusion

In summary, the LTC1559CGN-5#PBF from Linear Technology is an exceptional choice for designers looking for a dependable and efficient power supply solution. Its fixed 5V output, high PSRR, thermal protection, and compact packaging make it a versatile component suitable for a wide range of electronic applications. With Linear Technology's reputation for quality, this IC is poised to deliver the performance and reliability that modern electronic systems require.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess