EN
  • EN
  • DE
  • IT

NCP1605DR2G

Part No NCP1605DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM/DCM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 250kHz
Current - Startup 12mA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 024969-NCP1605DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1605DR2G CAD Model

Description

ON Semiconductor NCP1605DR2G Power Factor Correction Controller

The ON Semiconductor NCP1605DR2G is a sophisticated and efficient power factor correction (PFC) controller designed for use in a wide range of applications that require high power factor and low THD (Total Harmonic Distortion). This controller is specifically engineered to enhance the performance of AC-DC power supplies, ensuring that they meet the stringent requirements of energy efficiency regulations.

The NCP1605DR2G operates in Continuous Conduction Mode (CCM), which makes it suitable for applications that demand high power levels, such as servers, televisions, and industrial power systems. Its ability to maintain a high power factor across a broad range of input voltages and load conditions is a testament to its versatility and advanced design.

One of the key features of the NCP1605DR2G is its integrated high-voltage startup circuit. This feature allows the controller to self-supply directly from the high-voltage line, which simplifies the design and reduces the overall component count. Additionally, the device includes a brown-out detection function that protects the system against abnormal line voltage conditions, ensuring reliable and stable operation.

The NCP1605DR2G also boasts a frequency foldback technique that significantly reduces the audible noise and minimizes the losses during light load or standby conditions. This contributes to the overall efficiency of the system and aids in achieving compliance with energy-saving standards. Furthermore, the controller's dynamic response to load variations ensures excellent power supply performance and stability.

Packaged in a compact SOIC-16 package, the NCP1605DR2G is designed for easy integration into a variety of power supply designs. Its robust protection features, including overvoltage, overcurrent, and overtemperature protections, safeguard the power supply circuitry from potential damage due to abnormal operating conditions.

In summary, the ON Semiconductor NCP1605DR2G PFC controller is a high-performance solution that meets the needs of modern power supply designs, offering both energy efficiency and reliability. Its advanced features and protections make it a smart choice for designers looking to create power supplies that not only perform well but also contribute to energy conservation and sustainability.

You May Also Be Interested in

Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.2532
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884
Rohm Semiconductor
IC PFC CTRLR
Lowest to $1.3037
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.8108
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
Lowest to $1.9365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2309 $104.6265
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1155 $250.9875
300+ $1.0001 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess