EN
  • EN
  • DE
  • IT

LTC1562IG-2#PBF

Part No LTC1562IG-2#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 300kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1060854-LTC1562IG-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562IG-2#PBF CAD Model

Description

Product Overview: LTC1562IG-2#PBF

The LTC1562IG-2#PBF is a high-performance, low noise, Active RC Quad Universal Filter designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to address the demanding requirements of signal processing applications that necessitate a clean and precise filtering solution.

Key Features

  • Operating Frequency: The LTC1562IG-2#PBF features a wide operating frequency range that can be set from 1Hz to 150kHz, making it versatile enough to be used in a broad spectrum of applications.
  • Low Noise Design: With its low noise characteristics, this filter ensures signal integrity by minimizing the introduction of unwanted noise into the signal path, thereby preserving the quality of the original signal.
  • Filter Topologies: The device supports various filter topologies including lowpass, bandpass, highpass, and notch filters, providing flexibility in addressing different filtering requirements.
  • Programmable Filter Response: The filter response can be easily programmed by external resistors, which allows for fine-tuning of the filter characteristics to meet specific design needs.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power supply design and reducing the overall power consumption of the system.
  • Robust Packaging: The LTC1562IG-2#PBF comes in a 20-lead SSOP package, which is suitable for space-constrained applications and ensures a reliable connection to the PCB.

Applications

The versatility of the LTC1562IG-2#PBF makes it an ideal choice for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio processing equipment
  • Signal conditioning for telecommunications
  • Medical instrumentation
  • Industrial control systems

With its exceptional performance and flexibility, the LTC1562IG-2#PBF is a go-to solution for designers who need a reliable and easy-to-implement filtering solution. Whether it's for precision data acquisition, high-fidelity audio, or robust industrial applications, this Active RC Quad Universal Filter stands out with its precision and ease of use.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $1.3536
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
Texas Instruments
CONTINUOUS TIME FILTER
Lowest to $4.0291
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.8950
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $3.3414
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.9007

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8425 $73.6850
4+ $30.2298 $120.9192
6+ $29.2851 $175.7106
8+ $28.3404 $226.7232
10+ $27.3957 $273.9570
13+ $24.5617 $319.3021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess