EN
  • EN
  • DE

LTC1566-1IS8

Part No LTC1566-1IS8
Manufacturer Linear Technology
Description Low Noise 2.3MHz Continuous Time Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207743-LTC1566-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1566-1IS8 CAD Model

Description

Linear Technology LTC1566-1IS8 Continuous Time Lowpass Filter

The LTC1566-1IS8 is a high-performance, continuous time, lowpass filter designed and manufactured by Linear Technology, which is now part of Analog Devices. This integrated circuit offers a precise, fifth-order, lowpass filter with a cutoff frequency that is programmable through an external clock. It is tailored for applications requiring high signal integrity, minimal phase distortion, and a flexible filtering solution.

Encased in a compact 8-lead SOIC package, the LTC1566-1IS8 stands out with its ease of use and exceptional performance characteristics. It is particularly well-suited for use in data communications, medical instrumentation, A/D conversion systems, and any other systems that require a high-quality filter with a sharp cutoff and low noise.

Key Features:

  • Programmable Cutoff Frequency: The filter's cutoff frequency can be set by an external clock, providing designers with the flexibility to adjust the filtering characteristics as needed for different applications.
  • Low Distortion: With its continuous time operation, the LTC1566-1IS8 ensures low distortion, making it ideal for applications where maintaining signal integrity is crucial.
  • Low Noise: The device exhibits low noise performance, which is essential for high-fidelity signal processing and applications with low signal-to-noise ratios.
  • Single Supply Operation: It operates from a single 2.7V to 3.3V supply, simplifying power supply design and compatibility with other system components.
  • High Linearity: The LTC1566-1IS8 provides excellent linearity, which helps to preserve the original signal shape and information content.

Applications:

  • Data Communication Systems
  • Medical Instrumentation
  • Image Processing
  • A/D Converter Anti-Aliasing
  • Telecommunications
  • Test and Measurement Equipment

In conclusion, the LTC1566-1IS8 from Linear Technology is a versatile and high-quality solution for precision signal filtering needs. Its programmability, low noise, and low distortion characteristics make it an excellent choice for designers seeking a reliable and adaptable lowpass filter for their electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9256 $64.6280
11+ $10.6064 $116.6704
17+ $10.2749 $174.6733
24+ $9.9434 $238.6416
31+ $9.6119 $297.9689
41+ $8.6175 $353.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess