EN
  • EN
  • DE

LTC1574CS-5#PBF

Part No LTC1574CS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 340mA, 600mA
Frequency - Switching Up to 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137649-LTC1574CS-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1574CS-5#PBF CAD Model

Description

Product Overview: LTC1574CS-5#PBF

The LTC1574CS-5#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to provide efficient power management for a variety of applications. This regulator is capable of delivering a fixed 5V output from a wide input voltage range, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: While the LTC1574CS-5#PBF is designed to provide a fixed 5V output, it also offers the flexibility to adjust the output voltage if needed, with the use of external resistors.
  • High Efficiency: This device employs synchronous rectification, which results in high efficiency and reduced heat dissipation. This makes the LTC1574CS-5#PBF suitable for battery-powered devices where energy conservation is critical.
  • Wide Input Voltage Range: The regulator can operate with an input voltage range from 3.6V to 25V, allowing it to be used in a diverse set of applications, from low-voltage battery operations to higher voltage industrial systems.
  • Low Dropout Operation: The LTC1574CS-5#PBF features low dropout operation, which ensures consistent performance even when the input voltage is very close to the output voltage.
  • Fast Transient Response: The device is designed to have a fast transient response, which is essential for applications that have rapidly changing loads.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Compact Package: The LTC1574CS-5#PBF comes in a compact SOP-16 package, making it suitable for space-constrained applications.

Applications

The LTC1574CS-5#PBF is versatile and can be used in various applications, including:

  • Portable electronics
  • Automotive power systems
  • Telecommunications equipment
  • Industrial controls
  • Computer systems

With its robust feature set and high reliability, the LTC1574CS-5#PBF from Linear Technology is an excellent choice for designers looking to implement an efficient power management solution in their products.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess