EN
  • EN
  • DE

MIC2588-2YM-TR

Part No MIC2588-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 8-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins DRAIN, OV, /PWRGD, UV
Win Source Part Number 788521-MIC2588-2YM-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2588-2
Introduction Date December 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2588-2YM-TR CAD Model

Description

Product Overview: MIC2588-2YM-TR from Microchip Technology

The MIC2588-2YM-TR is a robust integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of the MIC2588 series and is a hot-swap controller that allows for the safe insertion and removal of circuit boards from a live backplane without causing any disruption to the existing system.

Key Features

  • Hot Swap Control: The MIC2588-2YM-TR provides a controlled power-up sequence, which helps to prevent glitches on the power bus, ensuring the stability of the system when boards are inserted or removed.
  • Current Limiting: The device offers programmable current limiting through an external resistor. This feature safeguards both the device and the system from the damaging effects of overcurrent conditions.
  • Thermal Protection: It includes thermal shutdown protection that automatically turns off the output if the die temperature exceeds safe operating limits, providing additional reliability.
  • Under Voltage Lockout (UVLO): The MIC2588-2YM-TR ensures that the system operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Charge Pump: The integrated charge pump circuitry allows the use of N-channel MOSFETs, which reduces on-resistance and power dissipation compared to P-channel solutions.

Applications

The MIC2588-2YM-TR is suitable for a variety of applications that require hot swapping capabilities, including:

  • Redundant power supplies
  • RAID systems
  • Network routers and switches
  • Servers and data storage systems
  • Telecommunications equipment

Package and Availability

The MIC2588-2YM-TR comes in a convenient surface-mount package, specifically the 8-Pin SOIC (Small Outline Integrated Circuit) package. It is available in tape and reel form, designated by the "-TR" suffix, which makes it suitable for automated assembly processes used in high-volume production. Microchip Technology ensures the availability of this product through their extensive distribution network.

With its advanced features and reliable performance, the MIC2588-2YM-TR is an excellent choice for designers looking to incorporate hot-swap functionality into their systems, while maintaining the highest levels of safety and efficiency.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess