EN
  • EN
  • DE

LTC1591-1CG

Part No LTC1591-1CG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207754-LTC1591-1CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1591-1CG CAD Model

Description

Product Overview: LTC1591-1CG

The LTC1591-1CG is a precision, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demands of sophisticated and critical applications that require high resolution and accuracy. This product is an ideal choice for industrial automation, process control, and advanced scientific instruments where reliable digital-to-analog conversion is essential.

Key Features

  • Resolution: 16-bit resolution provides fine granularity, allowing for precise control and signal representation.
  • Linearity: Guarantees excellent integral and differential linearity for accurate analog output.
  • Settling Time: Fast settling time ensures quick response to changes in input, which is vital for dynamic systems.
  • Output Range: The DAC features a flexible output range that can be configured to match the needs of the application.
  • Interface: Simple digital interface for ease of integration with microcontrollers and digital systems.
  • Power Supply: Operates from a single 5V power supply, simplifying power management in embedded systems.
  • Packaging: Available in a compact 16-pin narrow SO package, making it suitable for space-constrained applications.

Applications

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • High-resolution Imaging Systems

Quality and Reliability

The LTC1591-1CG is built to Linear Technology's high standards for quality and reliability, ensuring consistent performance and longevity in the field. Its robust design is capable of withstanding harsh industrial environments while maintaining precision.

Technical Support and Resources

Linear Technology provides comprehensive technical support for the LTC1591-1CG, including detailed datasheets, application notes, and reference designs. Customers can access a wealth of resources to accelerate the design and development process, ensuring a smooth integration of the DAC into their projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess