EN
  • EN
  • DE

LTC1597-1AIG

Part No LTC1597-1AIG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207770-LTC1597-1AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1597-1AIG CAD Model

Description

Linear Technology's LTC1597-1AIG: High-Performance DAC

The LTC1597-1AIG is a precision digital-to-analog converter (DAC) component designed by Linear Technology for high-end applications that require accurate and stable digital-to-analog conversion. This 16-bit parallel input multiplying DAC offers a high level of performance with a low glitch impulse and excellent linearity, making it ideal for demanding applications such as industrial automation, process control, and advanced scientific instruments.

Key Features of the LTC1597-1AIG

  • High Resolution: The LTC1597-1AIG is a 16-bit DAC, providing fine granularity and high precision in its output.
  • Parallel Interface: Its parallel input interface allows for quick and straightforward communication with microcontrollers and digital systems.
  • Low Glitch Impulse: This DAC is designed to minimize the glitch impulse, ensuring smooth and stable analog outputs.
  • Excellent Linearity: The LTC1597-1AIG features outstanding linearity, which is crucial for applications that demand high accuracy.
  • Monotonic Performance: Its monotonic performance over the entire operating temperature range guarantees reliable and predictable output.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid changes in output with minimal delay.

Applications

The LTC1597-1AIG is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Process Controls
  • Data Acquisition Systems
  • High-Resolution Imaging Systems
  • Precision Instrumentation

Robust Design

The robust design of the LTC1597-1AIG ensures that it can operate effectively in harsh environments. It is available in a 28-lead SSOP package that is compatible with standard surface-mount processes, and it is specified over the industrial temperature range. This makes the LTC1597-1AIG a reliable choice for industrial-grade applications that require both precision and durability.

Overall, the LTC1597-1AIG from Linear Technology stands out as a high-performance DAC solution for engineers and designers looking to integrate precise analog output capabilities into their systems with confidence and ease.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5569 $79.6707
6+ $21.7902 $130.7412
9+ $21.1099 $189.9891
12+ $20.4285 $245.1420
15+ $19.7470 $296.2050
20+ $17.7050 $354.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess