EN
  • EN
  • DE

LTC1598CG#PBF

Part No LTC1598CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 8CH 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 16.8k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 1060890-LTC1598CG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1598CG#PBF CAD Model

Description

Product Overview: LTC1598CG#PBF

The LTC1598CG#PBF is a high-performance, low-power 16-bit analog-to-digital converter (ADC) manufactured by Linear Technology, now part of Analog Devices. Designed for precision data acquisition systems, this component offers excellent linearity and noise performance, making it ideal for a wide range of applications including medical instrumentation, industrial process control, and high-end imaging systems.

Key Features

  • Resolution: The LTC1598CG#PBF boasts a 16-bit resolution, providing high precision in digitalizing analog signals.
  • Sampling Rate: It features a fast sampling rate, enabling real-time data acquisition and processing.
  • Input Range: The device offers a flexible input range, accommodating various signal levels for versatile application use.
  • Low Power Consumption: With its efficient power management, the LTC1598CG#PBF is suitable for battery-powered devices and portable applications.
  • Interface: The product includes a user-friendly digital interface, making integration with microprocessors and digital systems straightforward.
  • Package: It comes in a compact surface-mount package, ensuring a minimal footprint on the printed circuit board (PCB).

Performance Characteristics

The LTC1598CG#PBF is known for its exceptional accuracy and stability, which is achieved through advanced design and calibration techniques. The ADC maintains its performance across a wide temperature range, ensuring reliable operation in various environmental conditions. Its differential inputs provide improved noise immunity, enhancing the quality of the signal conversion process.

Applications

This ADC is versatile and can be employed in numerous high-precision applications, such as:

  • Industrial Automation
  • Medical Diagnostic Equipment
  • Scientific Instrumentation
  • Data Acquisition Systems
  • High-resolution Imaging

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1598CG#PBF is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in critical systems. The product is available in a lead-free package, adhering to environmental regulations and promoting sustainable electronic design.

Overall, the LTC1598CG#PBF from Linear Technology is a robust and precise ADC solution that meets the needs of demanding applications requiring high accuracy and stability.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4513 $82.9026
3+ $34.0113 $102.0339
5+ $32.9484 $164.7420
7+ $31.8856 $223.1992
9+ $30.8227 $277.4043
11+ $27.6342 $303.9762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess